Nexperia B.V. Low-power 2-input NAND gate (open drain) 74AUP1G38GW,125

Description
The 74AUP1G38 is a single 2-input NAND gate with open-drain output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AUP1G38 is a single 2-input NAND gate with open-drain output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input NAND gate (open drain) - 74AUP1G38GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input NAND gate (open drain)
74AUP1G38GW,125
Low-power 2-input NAND gate (open drain) 74AUP1G38GW,125
The 74AUP1G38 is a single 2-input NAND gate with open-drain output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G38 is a single 2-input NAND gate with open-drain output. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74AUP1G38GW,125 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G38GW,125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G38GW,125DKR-ND
Gates and Inverters 1727-74AUP1G38GW,125DKR-ND
IC NAND 1-CIR 2-IN 5-TSSOP

IC NAND 1-CIR 2-IN 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G38GW,125CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G38GW,125CT-ND
Gates and Inverters 1727-74AUP1G38GW,125CT-ND
IC NAND 1-CIR 2-IN 5-TSSOP

IC NAND 1-CIR 2-IN 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G38GW,125TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G38GW,125TR-ND
Gates and Inverters 1727-74AUP1G38GW,125TR-ND
NAND Gate IC 1 Channel Open Drain 5-TSSOP

NAND Gate IC 1 Channel Open Drain 5-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G38GW,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G38GW,125
Logic - Gates and Inverters 74AUP1G38GW,125
IC GATE NAND OD 1CH 2-INP 5TSSOP

IC GATE NAND OD 1CH 2-INP 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G38GW,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G38GW,125
Gates and Inverters 74AUP1G38GW,125
NAND Gate IC 1 Channel Open Drain 5-TSSOP

NAND Gate IC 1 Channel Open Drain 5-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G38GW,125 74AUP1G38GW,125 1727-74AUP1G38GW,125DKR-ND 74AUP1G38GW,125 74AUP1G38GW,125
Product Name Low-power 2-input NAND gate (open drain) Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage +4.6 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Output Type Open Drain Open Drain
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 Other; SOT353 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate with open-drain output - 74AHC1G09GV-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
7 suppliers
Gates and Inverters - 1727-74AHC3GU04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details