Nexperia B.V. Low-power 2-input OR-gate 74AUP1G32GS,132

Description
The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low static power consumption; ICC = 0.9 µA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low static power consumption; ICC = 0.9 µA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input OR-gate - 74AUP1G32GS,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input OR-gate
74AUP1G32GS,132
Low-power 2-input OR-gate 74AUP1G32GS,132
The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Low static power consumption; ICC = 0.9 µA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G32 is a single 2-input OR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Low static power consumption; ICC = 0.9 µA (maximum)
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Low-Power Logic IC
705-74AUP1G32GS,132
Low-Power Logic IC 705-74AUP1G32GS,132
74AUP1G32 - Low-power 2-input OR-gate Product overview: 74AUP1G32GS,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32GS,132 can be used for catalog matching and distributor lookup.

74AUP1G32 - Low-power 2-input OR-gate Product overview: 74AUP1G32GS,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G32GS,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G32GS,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G32GS,132DKR-ND
Gates and Inverters 1727-74AUP1G32GS,132DKR-ND
IC OR 1-CIR 2-IN 6-XSON

IC OR 1-CIR 2-IN 6-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G32GS,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G32GS,132TR-ND
Gates and Inverters 1727-74AUP1G32GS,132TR-ND
OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G32GS,132CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G32GS,132CT-ND
Gates and Inverters 1727-74AUP1G32GS,132CT-ND
IC OR 1-CIR 2-IN 6-XSON

IC OR 1-CIR 2-IN 6-XSON

Buy Now Datasheet
Gates and Inverters - 74AUP1G32GS,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G32GS,132
Gates and Inverters 74AUP1G32GS,132
OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

OR Gate IC 1 Channel 6-XSON, SOT1202 (1x1)

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP1G32GS,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G32GS,132
Logic - Gates and Inverters 74AUP1G32GS,132
IC GATE OR 1CH 2-INP 6XSON

IC GATE OR 1CH 2-INP 6XSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G32GS,132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G32GS,132
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G32GS,132
IC GATE OR 1CH 2-INP 6XSON

IC GATE OR 1CH 2-INP 6XSON

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G32GS,132 705-74AUP1G32GS,132 1727-74AUP1G32GS,132DKR-ND 74AUP1G32GS,132 74AUP1G32GS,132 74AUP1G32GS,132
Product Name Low-power 2-input OR-gate Low-Power Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR OR; OR Gate NOT; OR OR
Supply Voltage +4.6 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1202 SOT1202 Other; 6-XFDFN Other; 6-XFDFN
Logic Family AUP/ULP/V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHCT123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details