IC INV 1-CIR 1-IN 6-XSON
IC INV 1-CIR 1-IN 6-XSON
Inverter IC 1 Channel Open Drain 6-XSON, SOT886 (1.45x1)
IC INVERTER 1CH 1-INP 6XSON Product overview: 74AUP1G06GM,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G06GM,132 can be used for catalog matching and distributor lookup.
IC INVERTER OD 1CH 1-INP 6XSON
IC INVERTER 1CH 1-INP 6XSON
Inverter IC 1 Channel Open Drain 6-XSON, SOT886 (1.45x1)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74AUP1G06GM,132CT-ND | 705-74AUP1G06GM,132 | 74AUP1G06GM,132 | 74AUP1G06GM,132 | 74AUP1G06GM,132 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 0.8V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V |
| Output Type | Open Drain | ||||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 10.5 ns | 10.5 ns |