Nexperia B.V. Low-power 2-input NOR gate 74AUP1G02GM,115

Description
The 74AUP1G02 is a single 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Low static power consumption; ICC = 0.9 μA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1G02 is a single 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Low static power consumption; ICC = 0.9 μA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1G02GM is a single 2-input NOR gate in an XSON6 package with no leads, measuring 1 × 1.45 × 0.5 mm. It operates across a supply voltage range of 0.8 V to 3.6 V, features Schmitt-trigger inputs for tolerance of slow edge rates, and includes I_OFF circuitry to prevent backflow current during partial power-down. Static power consumption is 0.9 μA maximum, and latch-up performance exceeds 100 mA per JESD 78 Class II. The device complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, and offers ESD protection exceeding 5000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74AUP1G02GM is a single 2-input NOR gate in an XSON6 package with no leads, measuring 1 × 1.45 × 0.5 mm. It operates across a supply voltage range of 0.8 V to 3.6 V, features Schmitt-trigger inputs for tolerance of slow edge rates, and includes I_OFF circuitry to prevent backflow current during partial power-down. Static power consumption is 0.9 μA maximum, and latch-up performance exceeds 100 mA per JESD 78 Class II. The device complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B, and offers ESD protection exceeding 5000 V HBM and 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input NOR gate - 74AUP1G02GM,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input NOR gate
74AUP1G02GM,115
Low-power 2-input NOR gate 74AUP1G02GM,115
The 74AUP1G02 is a single 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Low static power consumption; ICC = 0.9 μA (maximum) Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1G02 is a single 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AUP1G02GM,115 - 1007734-74AUP1G02GM,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AUP1G02GM,115
1007734-74AUP1G02GM,115
Logic - Logic - Gates and Inverters - 74AUP1G02GM,115 1007734-74AUP1G02GM,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1007734-74AUP1G02GM, 115 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-XSON, SOT886 (1.45x1) Dimension: 6-XFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007734-74AUP1G02GM,115
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-XSON, SOT886 (1.45x1)
Dimension: 6-XFDFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low-Power Logic IC - 705-74AUP1G02GM,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Logic IC
705-74AUP1G02GM,115
Low-Power Logic IC 705-74AUP1G02GM,115
74AUP1G02 - Low-power 2-input NOR gate SON 6-Pin Product overview: 74AUP1G02GM,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02GM,115 can be used for catalog matching and distributor lookup.

74AUP1G02 - Low-power 2-input NOR gate SON 6-Pin Product overview: 74AUP1G02GM,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1G02GM,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP1G02GM,115CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G02GM,115CT-ND
Gates and Inverters 1727-74AUP1G02GM,115CT-ND
NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G02GM,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G02GM,115TR-ND
Gates and Inverters 1727-74AUP1G02GM,115TR-ND
NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Gates and Inverters - 1727-74AUP1G02GM,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP1G02GM,115DKR-ND
Gates and Inverters 1727-74AUP1G02GM,115DKR-ND
NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1G02GM,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1G02GM,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1G02GM,115
IC GATE NOR 1CH 2-INP 6XSON

IC GATE NOR 1CH 2-INP 6XSON

Supplier's Site
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2242 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2242
Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2242
NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1G02GM,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1G02GM,115
Logic - Gates and Inverters 74AUP1G02GM,115
IC GATE NOR 1CH 2-INP 6XSON

IC GATE NOR 1CH 2-INP 6XSON

Supplier's Site Datasheet
Gates and Inverters - 74AUP1G02GM,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1G02GM,115
Gates and Inverters 74AUP1G02GM,115
NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

NOR Gate IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G02GM,115 1007734-74AUP1G02GM,115 705-74AUP1G02GM,115 1727-74AUP1G02GM,115CT-ND 74AUP1G02GM,115 74AH2242 74AUP1G02GM,115 74AUP1G02GM,115
Product Name Low-power 2-input NOR gate Logic - Logic - Gates and Inverters - 74AUP1G02GM,115 Low-Power Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage +4.6 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT886 SOT886 Other; 6-XSON, SOT886 (1.45x1) Other; 6-XFDFN Other; 6-XFDFN
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Gates and Inverters - 1727-74AHCT3G14DP,125CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
7 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 705-74AHC1GU04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC
Inputs 1
View Details
5 suppliers