IC FF D-TYPE DUAL 1BIT 14SO Product overview: 74ALVC74D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74ALVC74D,118 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-74ALVC74D,118 |
| Product Name | Dual 1BIT Logic IC |
| Gate Type | D-Type |
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V |
| Logic Family | ALVC |
| Propagation Delay | 3.8 ns |