Nexperia B.V. Quad 2-input NAND gate 74ALVC00D,118

Description
The 74ALVC00 is a quad 2-input NAND gate. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74ALVC00D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74ALVC00D,118
Quad 2-input NAND gate 74ALVC00D,118
The 74ALVC00 is a quad 2-input NAND gate. Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74ALVC00 is a quad 2-input NAND gate.

Schmitt trigger action on all inputs makes the device tolerant of slow rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 3.6 V
  • CMOS low power dissipation
  • Overvoltage tolerant inputs to 3.6 V
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD78 Class II.A
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 74ALVC00D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ALVC00D,118
Gates and Inverters 74ALVC00D,118
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ALVC00D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ALVC00D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ALVC00D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74ALVC00D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ALVC00D,118
Logic - Gates and Inverters 74ALVC00D,118
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
 - 74ALVC00D,118 - Rochester Electronics
Newburyport, MA, United States
74ALVC00 - Quad 2-input NAND gate

74ALVC00 - Quad 2-input NAND gate

Supplier's Site Datasheet
Gates and Inverters - 1727-74ALVC00D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ALVC00D,118TR-ND
Gates and Inverters 1727-74ALVC00D,118TR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Supplier's Site Datasheet
Gates and Inverters - 1727-74ALVC00D,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ALVC00D,118DKR-ND
Gates and Inverters 1727-74ALVC00D,118DKR-ND
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 1727-74ALVC00D,118CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74ALVC00D,118CT-ND
Gates and Inverters 1727-74ALVC00D,118CT-ND
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Rochester Electronics DigiKey
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ALVC00D,118 74ALVC00D,118 74ALVC00D,118 74ALVC00D,118 74ALVC00D,118 1727-74ALVC00D,118TR-ND
Product Name Quad 2-input NAND gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND Gate NAND NOT; NAND AND; NAND NAND
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.65 - 3.6 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V
Logic Family TTL; TTL
Propagation Delay 2.1 ns 2.1 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power configurable multiple function gate - 74AUP1G58GS,132 - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
5 suppliers
Low-power configurable gate with voltage-level translator - 74AUP1T58GS,132 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
Low-power dual Schmitt trigger - 74AUP2G17GW,125 - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Features Schmitt Trigger
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
7 suppliers