Nexperia B.V. Hex buffer Schmitt trigger 74AHCV17APWJ

Description
The 74AHCV17A is a hex buffer with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tpd of 3.2 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHCV17A is a hex buffer with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tpd of 3.2 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCV17APWJ is a hex buffer with Schmitt-trigger inputs designed to.convert slowly changing input signals into sharply defined output signals. It is packaged in a TSSOP14 case with a body width of 4.4 mm. The device operates over a supply voltage range of 1.8 V to 5.5 V, with a typical propagation delay of 3.2 ns at 5 V. Input and output voltage levels are compatible with mixed-mode operation, and it supports partial power-down mode with I_OFF circuitry. It is specified for ambient temperatures from -40 °C to +125 °C, exceeds 250 mA latch-up current per JESD 78 Class II, and offers ESD protection of 3000 V HBM and 2000 V CDM. The output clamping current is limited to ±50 mA, and total power dissipation is rated up to 500 mW under the specified temperature range.

Datasheet Summary
Powered by GS/AI

The 74AHCV17APWJ is a hex buffer with Schmitt-trigger inputs designed to.convert slowly changing input signals into sharply defined output signals. It is packaged in a TSSOP14 case with a body width of 4.4 mm. The device operates over a supply voltage range of 1.8 V to 5.5 V, with a typical propagation delay of 3.2 ns at 5 V. Input and output voltage levels are compatible with mixed-mode operation, and it supports partial power-down mode with I_OFF circuitry. It is specified for ambient temperatures from -40 °C to +125 °C, exceeds 250 mA latch-up current per JESD 78 Class II, and offers ESD protection of 3000 V HBM and 2000 V CDM. The output clamping current is limited to ±50 mA, and total power dissipation is rated up to 500 mW under the specified temperature range.

Suppliers

Company
Product
Description
Supplier Links
Hex buffer Schmitt trigger - 74AHCV17APWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer Schmitt trigger
74AHCV17APWJ
Hex buffer Schmitt trigger 74AHCV17APWJ
The 74AHCV17A is a hex buffer with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.8 V to 5.5 V Typical tpd of 3.2 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHCV17A is a hex buffer with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.8 V to 5.5 V
  • Typical tpd of 3.2 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Gates
Product Number 74AHCV17APWJ
Product Name Hex buffer Schmitt trigger
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT32PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; SOT402
View Details
Gates and Inverters - 74AHCT08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers