Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
BUFFER AMPLIFIERS
NEXPERIA B.V.
74AHCT374PW-Q100J -- IC, QUAD BUFFER ROHS COMPLIANT NEXPERIA
Nexperia B.V.
Ic, Quad Buffer Rohs Compliant Nexperia
74AHCT374PW-Q100J
Newark, An Avnet Company
Done
Description
IC, QUAD BUFFER ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK1665
Ic, Quad Buffer Rohs Compliant Nexperia
30AK1665
IC, QUAD BUFFER ROHS COMPLIANT: YES
IC, QUAD BUFFER ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Buffer Amplifiers
Product Number
30AK1665
Product Name
Ic, Quad Buffer Rohs Compliant Nexperia
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
LMH6321 300 mA High Speed Buffer with Adjustable Current Limit
LMH6321TS
Specs
Slew Rate
1800 V/µs
Supply Voltage (V
S
)
5 to 32 volts
V
OS
35 millivolts
View Details
6
suppliers
RS Components, Ltd.
1220322
Specs
Supply Voltage (V
S
)
2.7 to 5.5 volts
GBW
1 MHz
Slew Rate
1 V/µs
View Details
Rochester Electronics
55234J/B
Specs
Package Type
DIP; CDIP; CDIP16
View Details
Maxim Integrated
FM Automotive Low-Noise Amplifier
MAX2181A
Specs
Standards
RoHS
Source Current (I
S
)
56 milliamps
Package Type
TQFN
View Details