Nexperia B.V. Dual 2-input OR gate 74AHCT2G32DP,125

Description
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74AHCT2G32DP,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74AHCT2G32DP,125
Dual 2-input OR gate 74AHCT2G32DP,125
The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 to 5.5 V Overvoltage tolerant inputs to 5.5 V Input levels: For 74AHC2G32: CMOS level For 74AHCT2G32: TTL level CMOS low power dissipation Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC2G32; 74AHCT2G32 is a dual 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • Input levels:
    • For 74AHC2G32: CMOS level
    • For 74AHCT2G32: TTL level
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHCT2G32DP,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT2G32DP,125
Logic - Gates and Inverters 74AHCT2G32DP,125
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-6546-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6546-1-ND
Gates and Inverters 1727-6546-1-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-6546-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6546-2-ND
Gates and Inverters 1727-6546-2-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-6546-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6546-6-ND
Gates and Inverters 1727-6546-6-ND
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet
 - 74AHCT2G32DP,125 - Rochester Electronics
Newburyport, MA, United States
74AHCT2G32 - Dual 2-input OR gate

74AHCT2G32 - Dual 2-input OR gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT2G32DP,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT2G32DP,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT2G32DP,125
IC GATE OR 2CH 2-INP 8TSSOP

IC GATE OR 2CH 2-INP 8TSSOP

Supplier's Site
Gates and Inverters - 74AHCT2G32DP,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT2G32DP,125
Gates and Inverters 74AHCT2G32DP,125
OR Gate IC 2 Channel 8-TSSOP

OR Gate IC 2 Channel 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT2G32DP,125 74AHCT2G32DP,125 1727-6546-1-ND 74AHCT2G32DP,125 74AHCT2G32DP,125 74AHCT2G32DP,125
Product Name Dual 2-input OR gate Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR OR OR OR OR; OR Gate
Supply Voltage 5V; 4.5 - 5.5 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family TTL; TTL
Propagation Delay 3.3 ns 7.9 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHC08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
8 suppliers
Quad 2-input NAND gate - 74AHCT00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
5 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
7 suppliers
Dual 4-input AND gate - 74HC21D-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details