Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT125D,118 74AHCT125D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908064-74AHCT125D,11 8 Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT125 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-7293-1, 568-9976-6, 935262764118, 568-9976-2, 1727-7293-2, 568-9976-1, 74AHCT125D,118-ND, 74AHCT125D-T, 1727-7293-6, 74AHCT125D118, 568-9976-1-ND, 568-9976-6-ND, 568-9976-2-ND, 74AHCT125D-T-ND
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908064-74AHCT125D,11 8 Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT125 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-7293-1, 568-9976-6, 935262764118, 568-9976-2, 1727-7293-2, 568-9976-1, 74AHCT125D,118-ND, 74AHCT125D-T, 1727-7293-6, 74AHCT125D118, 568-9976-1-ND, 568-9976-6-ND, 568-9976-2-ND, 74AHCT125D-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT125D,118 - 908064-74AHCT125D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT125D,118
908064-74AHCT125D,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT125D,118 908064-74AHCT125D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908064-74AHCT125D,11 8 Series: 74AHCT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHCT125 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-7293-1, 568-9976-6, 935262764118, 568-9976-2, 1727-7293-2, 568-9976-1, 74AHCT125D,118-ND, 74AHCT125D-T, 1727-7293-6, 74AHCT125D118, 568-9976-1-ND, 568-9976-6-ND, 568-9976-2-ND, 74AHCT125D-T-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908064-74AHCT125D,118
Series: 74AHCT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT125
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1727-7293-1, 568-9976-6, 935262764118, 568-9976-2, 1727-7293-2, 568-9976-1, 74AHCT125D,118-ND, 74AHCT125D-T, 1727-7293-6, 74AHCT125D118, 568-9976-1-ND, 568-9976-6-ND, 568-9976-2-ND, 74AHCT125D-T-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-7293-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-7293-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-7293-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-7293-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-7293-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-7293-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-7293-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-7293-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-7293-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO

Buy Now Datasheet
Ic, Quad Buffer Rohs Compliant Nexperia - 30AK1586 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK1586
Ic, Quad Buffer Rohs Compliant Nexperia 30AK1586
IC, QUAD BUFFER ROHS COMPLIANT: YES

IC, QUAD BUFFER ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74AHCT125D,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHCT125D,118
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74AHCT125D,118 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74AHCT125D,118
Buffers, Drivers, Receivers, Transceivers 74AHCT125D,118
IC BUFFER NON-INVERT 5.5V 14SO

IC BUFFER NON-INVERT 5.5V 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 908064-74AHCT125D,118 1727-7293-1-ND 30AK1586 74AHCT125D,118 74AHCT125D,118
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AHCT125D,118 Buffers, Drivers, Receivers, Transceivers Ic, Quad Buffer Rohs Compliant Nexperia Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data