Nexperia 74AHCT08D - AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
IC GATE AND
AND Gate IC 4 Channel 14-SO
Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 74AHCT08D,112 | 74AHCT08D,112 | 74AHCT08D,112 | 74AHCT08D,112 | 74AHCT08D,112 | 1727-3156-ND |
Product Name | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
Gate Type | AND | NOT; AND | AND; AND Gate | AND | ||
Logic Family | CMOS | |||||
IC Package Type | Other; SO14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |||
Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
Operating Current | 0.0020 mA | 8 mA |