Nexperia B.V. Octal D-type transparent latch; 3-state 74AHC573PW-Q100J

Description
The 74AHC573-Q100; 74AHCT573-Q100 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Common 3-state output enable input Input levels: For 74AHC573-Q100: CMOS input level For 74AHCT573-Q100: TTL input level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet
Description
The 74AHC573-Q100; 74AHCT573-Q100 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Common 3-state output enable input Input levels: For 74AHC573-Q100: CMOS input level For 74AHCT573-Q100: TTL input level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D-type transparent latch; 3-state - 74AHC573PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Octal D-type transparent latch; 3-state
74AHC573PW-Q100J
Octal D-type transparent latch; 3-state 74AHC573PW-Q100J
The 74AHC573-Q100; 74AHCT573-Q100 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Common 3-state output enable input Input levels: For 74AHC573-Q100: CMOS input level For 74AHCT573-Q100: TTL input level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC573-Q100; 74AHCT573-Q100 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Common 3-state output enable input
  • Input levels:
    • For 74AHC573-Q100: CMOS input level
    • For 74AHCT573-Q100: TTL input level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Latches - 1727-74AHC573PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74AHC573PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latch, D Type Transparent, -40To125Deg C Rohs Compliant Nexperia - 74AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D Type Transparent, -40To125Deg C Rohs Compliant Nexperia
74AH2218
Latch, D Type Transparent, -40To125Deg C Rohs Compliant Nexperia 74AH2218
LATCH, D TYPE TRANSPARENT, -40TO125DEG C ROHS COMPLIANT: YES

LATCH, D TYPE TRANSPARENT, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Latches - 74AHC573PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AHC573PW-Q100J
Logic - Latches 74AHC573PW-Q100J
IC TRANSP LATCH OCTAL D 20TSSOP

IC TRANSP LATCH OCTAL D 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74AHC573PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AHC573PW-Q100J
Integrated Circuits (ICs) - Logic - Latches 74AHC573PW-Q100J
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74AHC573PW-Q100J 1727-74AHC573PW-Q100JTR-ND 74AHC573PW-Q100J 74AH2218 74AHC573PW-Q100J 74AHC573PW-Q100J
Product Name Octal D-type transparent latch; 3-state Latches Latches Latch, D Type Transparent, -40To125Deg C Rohs Compliant Nexperia Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V
Package Type SOT360-1 SOT360-1 TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
8-bit addressable latch - 74HCT259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
8 suppliers
3.3 V octal D-type transparent latch; 3-state - 74LVT573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HC373PW-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers