NAND Gate IC 1 Channel 14-TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
IC GATE NAND 1CH 8-INP 14TSSOP
Nexperia 74AHC30PW - NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 8-Input, CMOS, TSSOP14
NAND Gate IC 1 Channel 14-TSSOP
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 74AHC30PW,112 | 74AHC30PW,112 | 74AHC30PW,112 | 74AHC30PW,112 | 1727-3153-ND |
Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
Gate Type | NAND; NAND Gate | NOT; NAND | NAND | AND; NAND | NAND |
Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
Inputs | 8 | 8 | |||
Operating Current | 8 mA | 0.0020 mA | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |