IC, BUFFER/DRIVER TRI-ST, VQFN20; Logic Family / Base Number:74AHC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DHVQFN; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 55W4593 |
| Product Name | Ic, Buffer/driver Tri-St, Vqfn20; Logic Family / Base Number Nexperia |