BUFFER/LINE DRIV, NON-INVERTING, SOIC-14; Logic Family / Base Number:74AHC126; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 85X2737 |
| Product Name | Buffer/line Driv, Non-Inverting, Soic-14; Logic Family / Base Number Nexperia |