Nexperia B.V. Quad 2-input AND gate 74AHC08PW-Q100J

Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHC08PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHC08PW-Q100J
Quad 2-input AND gate 74AHC08PW-Q100J
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08-Q100: CMOS level
    • For 74AHCT08-Q100: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Gates and Inverters - 1727-8361-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8361-2-ND
Gates and Inverters 1727-8361-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-8361-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8361-1-ND
Gates and Inverters 1727-8361-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 1727-8361-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8361-6-ND
Gates and Inverters 1727-8361-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHC08PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC08PW-Q100J
Gates and Inverters 74AHC08PW-Q100J
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AHC08PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC08PW-Q100J
Logic - Gates and Inverters 74AHC08PW-Q100J
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC08PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC08PW-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC08PW-Q100J
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 993657-74AHC08PW-Q100J - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Logic - Gates and Inverters
993657-74AHC08PW-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 993657-74AHC08PW-Q100J
Win Source Part Number: 993657-74AHC08PW-Q10 0J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 935300959118,1727-83 61-2,1727-8361-1,172 7-8361-6,74AHC08PW-Q 100J-ND Base Product Number: 74AHC08

Win Source Part Number: 993657-74AHC08PW-Q100J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 935300959118,1727-8361-2,1727-8361-1,1727-8361-6,74AHC08PW-Q100J-ND
Base Product Number: 74AHC08

Supplier's Site Datasheet
And Gate, Aec-Q100, 2 I/p, -40To125Deg C Rohs Compliant Nexperia - 74AH2181 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Aec-Q100, 2 I/p, -40To125Deg C Rohs Compliant Nexperia
74AH2181
And Gate, Aec-Q100, 2 I/p, -40To125Deg C Rohs Compliant Nexperia 74AH2181
AND GATE, AEC-Q100, 2 I/P, -40TO125DEG C ROHS COMPLIANT: YES

AND GATE, AEC-Q100, 2 I/P, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC08PW-Q100J 1727-8361-2-ND 74AHC08PW-Q100J 74AHC08PW-Q100J 74AHC08PW-Q100J 993657-74AHC08PW-Q100J 74AH2181
Product Name Quad 2-input AND gate Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Aec-Q100, 2 I/p, -40To125Deg C Rohs Compliant Nexperia
Gate Type AND AND AND; AND Gate NOT; AND AND NOT; AND; AND Gate
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family CMOS
Propagation Delay 3.5 ns 7.9 ns 7.9 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 3-input AND gate - 74AUP1G11GM,132 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 0.8 - 3.6
Logic Family CMOS
View Details
5 suppliers
Low-power configurable gate with voltage-level translator - 74AUP1T98GM,115 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
Quad 2-input AND gate - 74AHC08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
8 suppliers
Dual 2-input NAND gate - 74AHC2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
6 suppliers