Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74ABT244D,623

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-3084-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3084-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-3084-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3084-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3084-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-3084-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3084-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3084-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-3084-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT244D,623 - 764829-74ABT244D,623 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT244D,623
764829-74ABT244D,623
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT244D,623 764829-74ABT244D,623
Manufacturer: Nexperia USA Inc. Win Source Part Number: 764829-74ABT244D,623 Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74ABT244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): SN74ABT244DW; SN74ABT244DWR; Introduction Date: September 06, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 764829-74ABT244D,623
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74ABT244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): SN74ABT244DW; SN74ABT244DWR;
Introduction Date: September 06, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ABT244D,623
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ABT244D,623
IC BUFF NON-INVERT 5.5V 20SO

IC BUFF NON-INVERT 5.5V 20SO

Supplier's Site
Ic, Quad Buffer Rohs Compliant Nexperia - 30AK1524 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK1524
Ic, Quad Buffer Rohs Compliant Nexperia 30AK1524
IC, QUAD BUFFER ROHS COMPLIANT: YES

IC, QUAD BUFFER ROHS COMPLIANT: YES

Supplier's Site
IC BUFFER NON-INVERT 5.5V 20SO - 554-74ABT244D,623 - Utmel Electronic Limited
Hong Kong, China
IC BUFFER NON-INVERT 5.5V 20SO
554-74ABT244D,623
IC BUFFER NON-INVERT 5.5V 20SO 554-74ABT244D,623
IC BUFFER NON-INVERT 5.5V 20SO

IC BUFFER NON-INVERT 5.5V 20SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers Buffer Amplifiers
Product Number 1727-3084-2-ND 764829-74ABT244D,623 74ABT244D,623 30AK1524 554-74ABT244D,623
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT244D,623 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Ic, Quad Buffer Rohs Compliant Nexperia IC BUFFER NON-INVERT 5.5V 20SO
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data