Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1007113-74ABT20PW,11
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 15mA, 20mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 50μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
NAND Gate IC 2 Channel 14-TSSOP
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
74ABT20 - Dual 4-input NAND gate
IC GATE NAND 2CH 4-INP 14TSSOP
Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 1007113-74ABT20PW,118 | 74ABT20PW,118-ND | 74ABT20PW,118 | 74ABT20PW,118 | 74ABT20PW,118 | 74ABT20PW,118 |
Product Name | Logic - Logic - Gates and Inverters - 74ABT20PW,118 | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | AND; NAND | NOT; NAND |
Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
Inputs | 4 | 4 | 4 | |||
Propagation Delay | 3.9 ns | 3.9 ns | ||||
Low Level Output Current (Sink) | 20 mA | 15 mA | 20 mA |