Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908011-74ABT126D,623
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ABT126
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ABT126D-T, 74ABT126D-T-ND, 935053090623
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC, QUAD BUFFER ROHS COMPLIANT: YES
IC BUFF NON-INVERT 5.5V 14SO
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 908011-74ABT126D,623 | 1727-74ABT126D,623TR-ND | 30AK1517 | 74ABT126D,623 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT126D,623 | Buffers, Drivers, Receivers, Transceivers | Ic, Quad Buffer Rohs Compliant Nexperia | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |