Nexen Group, Inc. Gear Box 964904

Description
NEXEN GROUP, 964904, GEARBOX, SBPF-NEMA, 143/145TC-32. 0-N. FREE 2 YEAR RADWELL WARRANTY
Description
NEXEN GROUP, 964904, GEARBOX, SBPF-NEMA, 143/145TC-32. 0-N. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 5883936 - Radwell International
Willingboro, NJ, United States
Gear Box
5883936
Gear Box 5883936
NEXEN GROUP, 964904, GEARBOX, SBPF-NEMA, 143/145TC-32. 0-N. FREE 2 YEAR RADWELL WARRANTY

NEXEN GROUP, 964904, GEARBOX, SBPF-NEMA, 143/145TC-32. 0-N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 5883936
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-1215 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1215 (X : 1)
View Details
GB58 9:1 Composite - 5809C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 9 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details