Nexen Group, Inc. Pillow Block/Bearing Housing 9394

Description
HOUSING, DIAPHRAGM, BOT, 'K'DIAPH. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSING, DIAPHRAGM, BOT, 'K'DIAPH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 5880324 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
5880324
Pillow Block/Bearing Housing 5880324
HOUSING, DIAPHRAGM, BOT, 'K'DIAPH. FREE 2 YEAR RADWELL WARRANTY

HOUSING, DIAPHRAGM, BOT, 'K'DIAPH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 5880324
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO8 - TSSUPBO-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 360 lbs (163 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details