Nexen Group, Inc. Bushing 807000

Description
BUSHING, STRAIGHT BORE, 1.625 INCH BORE SIZE, BRONZE/STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, STRAIGHT BORE, 1.625 INCH BORE SIZE, BRONZE/STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 5864367 - Radwell International
Willingboro, NJ, United States
Bushing
5864367
Bushing 5864367
BUSHING, STRAIGHT BORE, 1.625 INCH BORE SIZE, BRONZE/STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BUSHING, STRAIGHT BORE, 1.625 INCH BORE SIZE, BRONZE/STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 5864367
Product Name Bushing
Bearing Surface Bronze - Sintered
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4331 inch (11.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details