NEXCOM USA PEAK 635A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
PEAK 635A
PEAK 635A

Technical Specifications

  NEXCOM USA
Product Category Single Board Computers (SBC)
Product Number PEAK 635A
Processor / CPU Intel Pentium III; Intel Celeron; VIA Cyrix III
Computer Bus ISA/EISA; PCI
CPU Speed 1100 MHz
Chipset Intel Chipset
Features DiskOnChip; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN-Rail System - net-iii-2i640dw - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
Specs
Processor / CPU Freescale PowerPC PowerQUICC II
Computer Bus PCI
Main Memory 128 MB
View Details