NEXCOM USA PEAK 632A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
PEAK 632A
PEAK 632A

Technical Specifications

  NEXCOM USA
Product Category Single Board Computers (SBC)
Product Number PEAK 632A
Processor / CPU Intel Pentium III; Intel Celeron
Computer Bus ISA/EISA; PCI
CPU Speed 1100 MHz
Chipset Intel Chipset
Features DiskOnChip; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286FL-00A1E-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 64000 MB
Ports USB
View Details
Specs
Processor / CPU Freescale PowerQUICC II PowerPC
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 300 MHz
View Details