NEXCOM USA PEAK 6320A

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
PEAK 6320A
PEAK 6320A

Technical Specifications

  NEXCOM USA
Product Category Single Board Computers (SBC)
Product Number PEAK 6320A
Processor / CPU Intel Pentium III
Computer Bus ISA/EISA; PCI
CPU Speed 1000 MHz
Chipset Intel Chipset
Features DiskOnChip; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-274G2-00A1E-ND - DigiKey
Specs
Processor / CPU Intel Core i7/i5/i3/Celeron/Pentium
CPU Speed 2300 to 3500 MHz
Features Watchdog Timer
View Details
2 suppliers
SBC-R9 ARM9 RISC Single Board Computer - R91001-SBC - Sealevel Systems, Inc.
Specs
Processor / CPU Atmel ARM9
Main Memory 64 to 256 MB
Flash Memory 256000 KB
View Details
Single Board Computers (SBCs) - 1241-1401-ND - DigiKey
Specs
Processor / CPU Intel Core i3
CPU Speed 2300 MHz
Features Watchdog Timer
View Details