Nexans Coaxial Cable, Rg179B, 75 Ohm, Brown, Per M; Coaxial Cable Type Nexans RG179BU 100M

Description
COAXIAL CABLE, RG179B, 75 OHM, BROWN, PER M; Coaxial Cable Type:RG179B; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG179B, 75 OHM, BROWN, PER M; Coaxial Cable Type:RG179B; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg179B, 75 Ohm, Brown, Per M; Coaxial Cable Type Nexans - 05M1090 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg179B, 75 Ohm, Brown, Per M; Coaxial Cable Type Nexans
05M1090
Coaxial Cable, Rg179B, 75 Ohm, Brown, Per M; Coaxial Cable Type Nexans 05M1090
COAXIAL CABLE, RG179B, 75 OHM, BROWN, PER M; Coaxial Cable Type:RG179B; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG179B, 75 OHM, BROWN, PER M; Coaxial Cable Type:RG179B; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M1090
Product Name Coaxial Cable, Rg179B, 75 Ohm, Brown, Per M; Coaxial Cable Type Nexans
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1120903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-7132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers