Nexans Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans M81044/12-24-9

Description
HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG
Datasheet
Description
HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans - 21T3581 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans
21T3581
Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans 21T3581
HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG

HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3581
Product Name Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details