Nexans Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans M81044/12-22-9

Description
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans - 21T3572 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans
21T3572
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans 21T3572
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG

HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:Polyalkene; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3572
Product Name Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details