Nexans Hook-Up Wire, 22Awg, Black, Per Ft; Jacket Material Nexans M81044/12-22-0

Description
HOOK-UP WIRE, 22AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes
Description
HOOK-UP WIRE, 22AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Black, Per Ft; Jacket Material Nexans - 21T3566 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Black, Per Ft; Jacket Material Nexans
21T3566
Hook-Up Wire, 22Awg, Black, Per Ft; Jacket Material Nexans 21T3566
HOOK-UP WIRE, 22AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3566
Product Name Hook-Up Wire, 22Awg, Black, Per Ft; Jacket Material Nexans
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - MHJ9-KMH-2,5-HF - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Straight socket/straight socket/cable 2-pin/2-pin/4-wire
Rated Temperature -5 to 50 C (23 to 122 F)
View Details