Nexans Green Wire 18 Awg Nexans M81044/12-18-5

Description
GREEN WIRE 18 AWG
Description
GREEN WIRE 18 AWG

Suppliers

Company
Product
Description
Supplier Links
Green Wire 18 Awg Nexans - 76T0978 - Newark, An Avnet Company
Chicago, IL, United States
Green Wire 18 Awg Nexans
76T0978
Green Wire 18 Awg Nexans 76T0978
GREEN WIRE 18 AWG

GREEN WIRE 18 AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76T0978
Product Name Green Wire 18 Awg Nexans
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details