Nexans Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Nexans M27500-24ML2T08

Description
SHLD FLEX CABLE, 2COND, 24AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes
Description
SHLD FLEX CABLE, 2COND, 24AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Nexans - 21T3486 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Nexans
21T3486
Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Nexans 21T3486
SHLD FLEX CABLE, 2COND, 24AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 24AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3486
Product Name Shld Flex Cable, 2Cond, 24Awg, Per Ft; Cable Shielding Nexans
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details