Nexans Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Nexans M27500-20ML2T08

Description
SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF
Datasheet
Description
SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Nexans - 21T3378 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Nexans
21T3378
Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Nexans 21T3378
SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF

SHLD FLEX CABLE, 2COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVDF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3378
Product Name Shld Flex Cable, 2Cond, 20Awg, Per Ft; Cable Shielding Nexans
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 153711-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-40-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 131 ft (400 dm)
View Details