Nexans Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans M22759/16-22-9

Description
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans - 21T2902 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans
21T2902
Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans 21T2902
HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V

HOOK-UP WIRE, 22AWG, WHITE, PER FT; Jacket Material:ETFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2902
Product Name Hook-Up Wire, 22Awg, White, Per Ft; Jacket Material Nexans
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details