Nexans Hook-Up Wire, 22Awg, Green, Per Ft; Jacket Material Nexans M22759/16-22-5

Description
HOOK-UP WIRE, 22AWG, GREEN, PER FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V
Datasheet
Description
HOOK-UP WIRE, 22AWG, GREEN, PER FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Green, Per Ft; Jacket Material Nexans - 21T2886 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Green, Per Ft; Jacket Material Nexans
21T2886
Hook-Up Wire, 22Awg, Green, Per Ft; Jacket Material Nexans 21T2886
HOOK-UP WIRE, 22AWG, GREEN, PER FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V

HOOK-UP WIRE, 22AWG, GREEN, PER FT; Jacket Material:ETFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 34AWG; Voltage Rating:600V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2886
Product Name Hook-Up Wire, 22Awg, Green, Per Ft; Jacket Material Nexans
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details