Nexans Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans M22759/11-24-9

Description
HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V
Datasheet
Description
HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans - 21T2638 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans
21T2638
Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans 21T2638
HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V

HOOK-UP WIRE, 24AWG, WHITE, PER FT; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 36AWG; Voltage Rating:600V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2638
Product Name Hook-Up Wire, 24Awg, White, Per Ft; Jacket Material Nexans
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details