Nexans Twinaxial Cable, 77 Ohm, Blue, Per Ft; Wire Gauge Nexans M17/176-00002

Description
TWINAXIAL CABLE, 77 OHM, BLUE, PER FT; Wire Gauge:-; Conductor Area CSA:-; Impedance:77ohm; Jacket Color:Blue; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Conductor Material:- RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 77 OHM, BLUE, PER FT; Wire Gauge:-; Conductor Area CSA:-; Impedance:77ohm; Jacket Color:Blue; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Conductor Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 77 Ohm, Blue, Per Ft; Wire Gauge Nexans - 21T2412 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 77 Ohm, Blue, Per Ft; Wire Gauge Nexans
21T2412
Twinaxial Cable, 77 Ohm, Blue, Per Ft; Wire Gauge Nexans 21T2412
TWINAXIAL CABLE, 77 OHM, BLUE, PER FT; Wire Gauge:-; Conductor Area CSA:-; Impedance:77ohm; Jacket Color:Blue; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Conductor Material:- RoHS Compliant: Yes

TWINAXIAL CABLE, 77 OHM, BLUE, PER FT; Wire Gauge:-; Conductor Area CSA:-; Impedance:77ohm; Jacket Color:Blue; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Conductor Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2412
Product Name Twinaxial Cable, 77 Ohm, Blue, Per Ft; Wire Gauge Nexans
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details