Nexans Cable, Yy, 4Core, 1Mm, 50M; Cable Shielding Nexans 1104-FNL

Description
CABLE, YY, 4CORE, 1MM, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes
Description
CABLE, YY, 4CORE, 1MM, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Yy, 4Core, 1Mm, 50M; Cable Shielding Nexans - 37AJ1679 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Yy, 4Core, 1Mm, 50M; Cable Shielding Nexans
37AJ1679
Cable, Yy, 4Core, 1Mm, 50M; Cable Shielding Nexans 37AJ1679
CABLE, YY, 4CORE, 1MM, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes

CABLE, YY, 4CORE, 1MM, 50M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:32 x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ1679
Product Name Cable, Yy, 4Core, 1Mm, 50M; Cable Shielding Nexans
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details