A flexible cable for use in the internal wiring of equipment.
Features and Benefits. · Multi-conductor cables used for control and instrumentation circuits. · Conductors identified by colours and rings
Number of Cores = 4
Cross Sectional Area = 0.22 mm²
Screened/Unscreened = Unscreened
Length = 100m
Outer Diameter = 3.7mm
Sheath Colour = Grey
Core Strands = 7/0.2 mm
American Wire Gauge = 24
Voltage Rating = 500 V
Sheath Material = Polyvinyl Chloride PVC
RS Components, Ltd. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 2525191 |
Cable Jacket | Polyvinyl Chloride PVC |