Nexans Energy Cables and Metallurgy Divisions 10035725

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4000054 - RS Components, Ltd.
Corby, Northants, United Kingdom
These wires are designed for spiral-wound connections on metal terminals without soldering. Quick, solid connections. Cross Sectional Area = 0.05 mm² Sheath Colour = Black American Wire Gauge = 30 Insulation Material = PTFE Resistant To = Flame Core Strands = 1/0.254 mm Minimum Operating Temperature = -90°C Maximum Operating Temperature = +200°C Operating Temperature Range = -90 - +200 °C Length = 250m

These wires are designed for spiral-wound connections on metal terminals without soldering. Quick, solid connections.
Cross Sectional Area = 0.05 mm²
Sheath Colour = Black
American Wire Gauge = 30
Insulation Material = PTFE
Resistant To = Flame
Core Strands = 1/0.254 mm
Minimum Operating Temperature = -90°C
Maximum Operating Temperature = +200°C
Operating Temperature Range = -90 - +200 °C
Length = 250m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 4000054
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

 - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Flat Braided Wire - NE 16436 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0051 lbs/ft (0.0076 g/mm)
View Details