Nex Flow Air Products Corp. X-Stream™ 300 SCFM Air Flow Meter 90095

Description
The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation. The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment. The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.
Datasheet
Description
The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation. The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment. The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Stream™ 300 SCFM Air Flow Meter - 90095 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
X-Stream™ 300 SCFM Air Flow Meter
90095
X-Stream™ 300 SCFM Air Flow Meter 90095
The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation. The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment. The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.

The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream.

The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation.

The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment.

The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Air Flow Sensors
Product Number 90095
Product Name X-Stream™ 300 SCFM Air Flow Meter
Output Options Outputs an analog current signal
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
Technology Type Thermal Anemometer
Unlock Full Specs
to access all available technical data

Similar Products

Flow Measurement Transmitter -  - Eastern Instruments
Specs
Output Options Outputs an analog current signal
Features Also measures temperature (optional feature)
Instrument Style Insertion Probe Type
View Details
Pressure Sensing Digital Flowmeter™ -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Air flow sensor - SFAW-100T-X-E-PNLK-PNVBA-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Features Also measures temperature
Instrument Style Insertion Probe Type
View Details
Anemometers - 1938699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Air Velocity Range 4921 SFPM (2500 cm/s)
View Details