Nex Flow Air Products Corp. X-Stream™ 80 SCFM Air Flow Meter 90092

Description
The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation. The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment. The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.
Datasheet
Description
The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation. The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment. The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Stream™ 80 SCFM Air Flow Meter - 90092 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
X-Stream™ 80 SCFM Air Flow Meter
90092
X-Stream™ 80 SCFM Air Flow Meter 90092
The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation. The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment. The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.

The X-Stream™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream.

The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The low cost of the air flow meter makes it ideal for installation at points throughout the air distribution system to track valuable compressed air and assess system operation.

The X-Stream™ Air Flow Meter clamps onto a pipe, with two sensing probes projecting into the pipe through 3/16" drilled holes. It seals directly into the pipe; no cutting or welding is required for installation. Because each air flow meter is made and calibrated for a specific size of pipe, the digital display indicates the air flow directly, with no setup or adjustment.

The air flow meter measures airflow by maintaining one probe warmer than the other. It calculates the mass velocity from the amount of heat required and then calculates airflow on basis of pipe area. The flow rate, in SCFM, is shown on a large 4 digit display; a 4-20 mA output and pulse output permit remote display, totalizing and data collection. Metric display is optional.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Air Flow Sensors
Product Number 90092
Product Name X-Stream™ 80 SCFM Air Flow Meter
Output Options Outputs an analog current signal
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
Technology Type Thermal Anemometer
Unlock Full Specs
to access all available technical data

Similar Products

Ductwork Air Flow Sensor - Square DSV - Eastern Instruments
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Pressure Differential
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAM-90-10000L-TG112-2SA-M12 - Festo Corporation
Specs
Output Options Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 9139996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Impeller
View Details