Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of employees. 0SHA standard 29 CFR 1910.10 limits the cumulative exposure to oil mist to 4.32 parts per million (PPM) in any given eight hour work period.
The Reclassifying Muffler we provide uses a patented wrap design for the removable element that separates the oil from the exhausted air virtually trapping all oil in the element. Based on an intake of 50 PPM at 100 PSIG of oil, the exhausted oil mist is reduced to 0.016 PPM. A 1/4" tube can be attached to the bottom reservoir where the oil accumulates to drain it.
Each reclassifying muffler is sized to pass a certain volume of compressed air with minimal restriction to avoid any effect on the operation of cylinder or valve.
| Nex Flow Air Products Corp. | |
|---|---|
| Product Category | Silencers and Mufflers (Industrial) |
| Product Number | 90072 |
| Product Name | 3/8" NPTM Reclassifier Muffler |
| Type / Application | Pneumatic |
| Special | Separator |
| Port | Exhaust |
| Inlet | End |