Nex Flow Air Products Corp. Ring Vac™ Threaded Aluminum Air Conveyor Plus Filter and Regulator 32000T Series

Description
Threaded Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Air Conveyors - Ring-Vac™ Pneumatic Conveying System is available in both coated aluminum or high temperature stainless steel. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features: Made of a coated aluminum body with no moving parts. High temperature stainless steel models are available for high temperature and corrosive applications. Utilizing a pressure regulator will control the flow material. Instant ON/OFF with no moving parts, no electricity or explosion hazard.
Datasheet
Description
Threaded Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Air Conveyors - Ring-Vac™ Pneumatic Conveying System is available in both coated aluminum or high temperature stainless steel. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features: Made of a coated aluminum body with no moving parts. High temperature stainless steel models are available for high temperature and corrosive applications. Utilizing a pressure regulator will control the flow material. Instant ON/OFF with no moving parts, no electricity or explosion hazard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Vac™ Threaded Aluminum Air Conveyor Plus Filter and Regulator - 32000T Series - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Ring Vac™ Threaded Aluminum Air Conveyor Plus Filter and Regulator
32000T Series
Ring Vac™ Threaded Aluminum Air Conveyor Plus Filter and Regulator 32000T Series
Threaded Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Air Conveyors - Ring-Vac™ Pneumatic Conveying System is available in both coated aluminum or high temperature stainless steel. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts. Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features: Made of a coated aluminum body with no moving parts. High temperature stainless steel models are available for high temperature and corrosive applications. Utilizing a pressure regulator will control the flow material. Instant ON/OFF with no moving parts, no electricity or explosion hazard.

Threaded

Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances.

Air Conveyors - Ring-Vac™ Pneumatic Conveying System is available in both coated aluminum or high temperature stainless steel. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator.

Coated aluminum and high temperature stainless steel Ring-Vac™ Air Conveyor can convey all types of solids in large volumes over great distances with no moving parts.

Air Conveyors - Ring-Vac™ Pneumatic Conveying System Features:

  • Made of a coated aluminum body with no moving parts. High temperature stainless steel models are available for high temperature and corrosive applications.
  • Utilizing a pressure regulator will control the flow material.
  • Instant ON/OFF with no moving parts, no electricity or explosion hazard.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Conveyors
Product Number 32000T Series
Product Name Ring Vac™ Threaded Aluminum Air Conveyor Plus Filter and Regulator
Conveyor Type Pneumatic Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Vertical Reciprocating Conveyors - VSH-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
Pneumatic Conveying System - Compact System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details