Nex Flow Air Products Corp. Super Triple Standard Air Blade™ Ionizer 16124

Description
The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor. Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost. All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars). Static Eliminator - Air-Blade™ Ionizer Features: Connections on the back or ends It flows from end to end (full flow). Stainless steel models are available for high temperature and corrosive models. Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage. Patented connectors with the ground intrinsic to the cable design. Instant ON/OFF with no moving parts. Repairable Power Supply with a two year warranty.
Datasheet
Description
The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor. Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost. All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars). Static Eliminator - Air-Blade™ Ionizer Features: Connections on the back or ends It flows from end to end (full flow). Stainless steel models are available for high temperature and corrosive models. Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage. Patented connectors with the ground intrinsic to the cable design. Instant ON/OFF with no moving parts. Repairable Power Supply with a two year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Triple Standard Air Blade™ Ionizer - 16124 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Super Triple Standard Air Blade™ Ionizer
16124
Super Triple Standard Air Blade™ Ionizer 16124
The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor. Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost. All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars). Static Eliminator - Air-Blade™ Ionizer Features: Connections on the back or ends It flows from end to end (full flow). Stainless steel models are available for high temperature and corrosive models. Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage. Patented connectors with the ground intrinsic to the cable design. Instant ON/OFF with no moving parts. Repairable Power Supply with a two year warranty.

The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area.

The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds

The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor.

Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost.

All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars).

Static Eliminator - Air-Blade™ Ionizer Features:

  • Connections on the back or ends
  • It flows from end to end (full flow).
  • Stainless steel models are available for high temperature and corrosive models.
  • Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage.
  • Patented connectors with the ground intrinsic to the cable design.
  • Instant ON/OFF with no moving parts.
  • Repairable Power Supply with a two year warranty.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 16124
Product Name Super Triple Standard Air Blade™ Ionizer
Machine Type Web Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details
Automated Radial Style Electropolishing - MP500 - Technic, Inc.
Specs
Machine Mounting Floor or Skid
View Details