Nex Flow Air Products Corp. Standard Air Blade™ Ionizer 15136

Description
The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor. Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost. All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars). Static Eliminator - Air-Blade™ Ionizer Features: Connections on the back or ends It flows from end to end (full flow). Stainless steel models are available for high temperature and corrosive models. Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage. Patented connectors with the ground intrinsic to the cable design. Instant ON/OFF with no moving parts. Repairable Power Supply with a two year warranty.
Datasheet
Description
The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor. Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost. All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars). Static Eliminator - Air-Blade™ Ionizer Features: Connections on the back or ends It flows from end to end (full flow). Stainless steel models are available for high temperature and corrosive models. Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage. Patented connectors with the ground intrinsic to the cable design. Instant ON/OFF with no moving parts. Repairable Power Supply with a two year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Air Blade™ Ionizer - 15136 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Standard Air Blade™ Ionizer
15136
Standard Air Blade™ Ionizer 15136
The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area. The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor. Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost. All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars). Static Eliminator - Air-Blade™ Ionizer Features: Connections on the back or ends It flows from end to end (full flow). Stainless steel models are available for high temperature and corrosive models. Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage. Patented connectors with the ground intrinsic to the cable design. Instant ON/OFF with no moving parts. Repairable Power Supply with a two year warranty.

The Standard Air-Blade™ Ionizer combines the superior designed Standard Air-Blade™ Air Knife with a quality static bar made by Haug, a world leading static control manufacturer. Charges can be eliminated quickly, even over large distances and surface area.

The Standard Air-Blade™ air knife is an efficient and sturdy unit for many blow-off applications. For even greater efficiency and reduced noise levels you can utilize the Silent X-stream TM Air Blade TM. Both units utilize the quality Haug static bars – the RN bar for most applications or the extra strong VS bars (Triple X versions) for very high static charges and extremely high speeds

The Standard Air-Blade™ Ionizer uses a small amount of compressed air for a powerful, and adjustable force with "laminar" flow to eliminate charges in applications where static bars cannot reach or where high speeds are a factor.

Normally the Standard Model RN Haug brand static bar can address most applications. For extremely high speeds and high charges the extra powerful VS model is used. For washdown applications (such as pharmaceutical areas), even a washable model is available at extra cost.

All Haug static bars come with a patented safety connector and fully shielded cable. The power supplies are "repairable" and are so well made, that we offer a two year warranty on them (one year on the bars).

Static Eliminator - Air-Blade™ Ionizer Features:

  • Connections on the back or ends
  • It flows from end to end (full flow).
  • Stainless steel models are available for high temperature and corrosive models.
  • Models are designed for easy cleaning and prevention of dirt entering the static bar, minimizing potential damage.
  • Patented connectors with the ground intrinsic to the cable design.
  • Instant ON/OFF with no moving parts.
  • Repairable Power Supply with a two year warranty.
Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Ionizers and Static Eliminators
Product Number 15136
Product Name Standard Air Blade™ Ionizer
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12-24 VDC
View Details
Static Eliminating Bar - SJ-H - KEYENCE
Specs
Ionizer type Ceiling Emitter; Ionizer Bar
Length 14.17 to 118 inch (360 to 3000 mm)
Width 2.28 inch (58 mm)
View Details