Nex Flow Air Products Corp. Model RN Static Bar 13084

Description
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply. The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet
Description
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply. The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model RN Static Bar - 13084 - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Model RN Static Bar
13084
Model RN Static Bar 13084
The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds. The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply. The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

The HAUG RN ionizing bars is a powerful and rugged piece of equipment. Its construction satisfies all technical requirements and it has proven its value repeatedly in the removal of electrostatic charges during roll, sheet and web (continuous product) processing. Production interfering surface charges can be removed reliably and effectively - even at high operating speeds.

The coaxial high-voltage plug-and-socket connection of the HAUG system X-2000 offers a unique advantage in that the gastight high-voltage plug can be connected to the HAUG power pack easily and without tools. The flexible, coaxially shielded cable connects the ionizing unit with the voltage supply.

The round construction of the RN ionizing bars permits the exact axial adjustment in the direction of travel of the material. The ionizing bars are safe to touch. Special wear-resistant electrodes guarantee long service life.

Further Bar Variations Are Available:

These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate high-voltage cable with elbows or tees - a variety of systems to "minimize" the need for excessive cable and extra power supplies, a significant advantage over competitive systems such as in "halo" blow-offs for paint lines where several static bars with air blades can be connected end to end.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 13084
Product Name Model RN Static Bar
Machine Type Web Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249722 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Bath - UR 1 - Retsch, Inc.
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
Frequency 35 kHz
View Details