Newport MKS Motorized Vertical Stage, Ultra-Precision Linear Motor, 100 mm, 100 N XMS100V

Description
The XMS100V stage is comprised of a standard XMS100 stage mounted on a high flatness (surface flatness within 5 µm) vertical plate or a bracket and a low friction air cylinder connected to the carriage. The custom-designed connection of the air cylinder to the carriage eliminates the effect of the air cylinder’s motion on the performance of the XMS100 stage. With the proper adjustment of pressure, a perfect balance of the load can be achieved. When motor power is turned off, the air cylinder’s valve will enable a controlled descent of the carriage. Also available with a more compact, but load-specific, magnetic counterweight. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.
Request a Quote Datasheet
Description
The XMS100V stage is comprised of a standard XMS100 stage mounted on a high flatness (surface flatness within 5 µm) vertical plate or a bracket and a low friction air cylinder connected to the carriage. The custom-designed connection of the air cylinder to the carriage eliminates the effect of the air cylinder’s motion on the performance of the XMS100 stage. With the proper adjustment of pressure, a perfect balance of the load can be achieved. When motor power is turned off, the air cylinder’s valve will enable a controlled descent of the carriage. Also available with a more compact, but load-specific, magnetic counterweight. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Vertical Stage, Ultra-Precision Linear Motor, 100 mm, 100 N - XMS100V - Newport MKS
Irvine, CA, United States
Motorized Vertical Stage, Ultra-Precision Linear Motor, 100 mm, 100 N
XMS100V
Motorized Vertical Stage, Ultra-Precision Linear Motor, 100 mm, 100 N XMS100V
The XMS100V stage is comprised of a standard XMS100 stage mounted on a high flatness (surface flatness within 5 µm) vertical plate or a bracket and a low friction air cylinder connected to the carriage. The custom-designed connection of the air cylinder to the carriage eliminates the effect of the air cylinder’s motion on the performance of the XMS100 stage. With the proper adjustment of pressure, a perfect balance of the load can be achieved. When motor power is turned off, the air cylinder’s valve will enable a controlled descent of the carriage. Also available with a more compact, but load-specific, magnetic counterweight. Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.

The XMS100V stage is comprised of a standard XMS100 stage mounted on a high flatness (surface flatness within 5 µm) vertical plate or a bracket and a low friction air cylinder connected to the carriage. The custom-designed connection of the air cylinder to the carriage eliminates the effect of the air cylinder’s motion on the performance of the XMS100 stage. With the proper adjustment of pressure, a perfect balance of the load can be achieved. When motor power is turned off, the air cylinder’s valve will enable a controlled descent of the carriage. Also available with a more compact, but load-specific, magnetic counterweight.

Contact Inside Sales Support team to discuss application requirements and get a quote for the solution that best suits your needs.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number XMS100V
Product Name Motorized Vertical Stage, Ultra-Precision Linear Motor, 100 mm, 100 N
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Bearing Stage, High-Throughput, DynamYX ® GT - DYNAMYX-GT - Newport MKS
Specs
Rated Speed 15.75 in/sec (24 m/min)
Motor Type Linear Motor; Ironless linear motor
View Details
Motorized XY Linear Stage, Crossed Roller Bearing, 0.5 in., 8-32, 1/4-20 - 9066-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Crossed-Roller Bearings, 2.0 in. Travel, 1/4-20 - 436 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details
Fiber Optic Positioner, XYZθz, Bare, FPH-S, FPH-J, or FPH-DJ - FPR-1A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details