Newport MKS Ergonomic Vision Isostation, 36 x 48 x 2.3 in. SG Breadboard, Rigid VIS3648-SG2-ERGN

Description
The VIS3648-SG2-ERGN is a 36 x 48 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.
Request a Quote
Description
The VIS3648-SG2-ERGN is a 36 x 48 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Vision Isostation, 36 x 48 x 2.3 in. SG Breadboard, Rigid - VIS3648-SG2-ERGN - Newport MKS
Irvine, CA, United States
Ergonomic Vision Isostation, 36 x 48 x 2.3 in. SG Breadboard, Rigid
VIS3648-SG2-ERGN
Ergonomic Vision Isostation, 36 x 48 x 2.3 in. SG Breadboard, Rigid VIS3648-SG2-ERGN
The VIS3648-SG2-ERGN is a 36 x 48 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.

The VIS3648-SG2-ERGN is a 36 x 48 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIS3648-SG2-ERGN
Product Name Ergonomic Vision Isostation, 36 x 48 x 2.3 in. SG Breadboard, Rigid
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, 300 x 900 mm, 110 mm Thick, M6 - M-PG-13-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 750 x 1200 mm, 59 mm Thick, M6 - M-PG-30x48-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 750 x 1200 x 59 mm, M6 - M-SG-30x48-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 150 x 900 mm, 25 mm M6 Grid - M-SA2-06x36 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 35.43 inch (900 mm)
View Details