Newport MKS Ergonomic Vision Isostation, 36 x 36 x 2.3 in. SG Breadboard, I-325 VIS3636-SG2-ERGA

Description
The VIS3636-SG2-ERGA is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard and I-325 Series pneumatic isolators that provide a 1300 lb. gross load capacity. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. It provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.
Request a Quote
Description
The VIS3636-SG2-ERGA is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard and I-325 Series pneumatic isolators that provide a 1300 lb. gross load capacity. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. It provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Vision Isostation, 36 x 36 x 2.3 in. SG Breadboard, I-325 - VIS3636-SG2-ERGA - Newport MKS
Irvine, CA, United States
Ergonomic Vision Isostation, 36 x 36 x 2.3 in. SG Breadboard, I-325
VIS3636-SG2-ERGA
Ergonomic Vision Isostation, 36 x 36 x 2.3 in. SG Breadboard, I-325 VIS3636-SG2-ERGA
The VIS3636-SG2-ERGA is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard and I-325 Series pneumatic isolators that provide a 1300 lb. gross load capacity. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. It provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.

The VIS3636-SG2-ERGA is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick SG Series breadboard and I-325 Series pneumatic isolators that provide a 1300 lb. gross load capacity. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. It provides effective vibration isolation for optical microscopes, optical experiments and sensitive instrumentation. The Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIS3636-SG2-ERGA
Product Name Ergonomic Vision Isostation, 36 x 36 x 2.3 in. SG Breadboard, I-325
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 750 x 750 mm, 25 mm M6 Grid - M-SA2-30X30 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 29.53 inch (750 mm)
View Details
Optical Breadboard, Modal Damped, Microlocks, 300 x 600 mm, 59 mm, M6 - M-PG-12-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1800 x 110 mm, M6 - M-SG-36-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 900 x 1800 mm, 305 mm Thick, M6 - M-RS2000-36-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details