Newport MKS Ergonomic Vision Isostation, 36 x 36 x 2.3 in. PG Breadboard, Rigid VIS3636-PG2-ERGN

Description
The VIS3636-PG2-ERGN is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick PG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.
Request a Quote
Description
The VIS3636-PG2-ERGN is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick PG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Vision Isostation, 36 x 36 x 2.3 in. PG Breadboard, Rigid - VIS3636-PG2-ERGN - Newport MKS
Irvine, CA, United States
Ergonomic Vision Isostation, 36 x 36 x 2.3 in. PG Breadboard, Rigid
VIS3636-PG2-ERGN
Ergonomic Vision Isostation, 36 x 36 x 2.3 in. PG Breadboard, Rigid VIS3636-PG2-ERGN
The VIS3636-PG2-ERGN is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick PG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.

The VIS3636-PG2-ERGN is a 36 x 36 x 33.8 in. working height Vision IsoStation Ergo workstation with a 2.3 in. thick PG Series breadboard. The Ergo Version of the workstation features more leg room for seated users and include the front hip guard with two arm rests. Vision IsoStation features a unique platform interface that acts as a docking surface, an accessory mount and a restraint to keep the breadboard atop the frame. The interface also features integrated float height indicators and frame bubble levels to make set-up and installation easier than ever. Integrated leveling feet and casters are included with the base model and a new roll-off crate make the Vision IsoStation easy to unpack, install and move, even for one person. The workstation could be field upgraded with isolators later.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIS3636-PG2-ERGN
Product Name Ergonomic Vision Isostation, 36 x 36 x 2.3 in. PG Breadboard, Rigid
Type Optical Table
Style Imperial / English
Features Ferromagnetic
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Honeycomb Optical Breadboard, 4.8 mm Skin, 1200x2400x59 mm, Microlocks, M6 - M-SG-48-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1500 x 4800 mm, 203 mm Thick, M6 - M-RPR-516-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 2 Tunable Dampers, 1200 x 2400 mm, 457 mm Thick, M6 - M-RS2000-48-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, Non Magnetic, 1200 x 3000 mm, 203 mm Thick, M6 Threads - M-RPR-N-410-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Length 118 inch (3000 mm)
View Details